ebm-papst Inc. Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst G2E140-AC13-42

Description
AC CENTRIFUGAL BLOWER, 118 X 130MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:130mm; Air Flow - CFM:251CFM; Air Flow - m3/min:7.1m³/min; Noise Rating:67dBA RoHS Compliant: Yes
Datasheet
Description
AC CENTRIFUGAL BLOWER, 118 X 130MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:130mm; Air Flow - CFM:251CFM; Air Flow - m3/min:7.1m³/min; Noise Rating:67dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst - 47M1844 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst
47M1844
Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst 47M1844
AC CENTRIFUGAL BLOWER, 118 X 130MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:130mm; Air Flow - CFM:251CFM; Air Flow - m3/min:7.1m³/min; Noise Rating:67dBA RoHS Compliant: Yes

AC CENTRIFUGAL BLOWER, 118 X 130MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:130mm; Air Flow - CFM:251CFM; Air Flow - m3/min:7.1m³/min; Noise Rating:67dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower

Blowers AC Centrifugal Blower

Buy Now Datasheet
Blower;AC;Centrifugal;Single Inlet;115V;251CFM;67dBA;Ball;158mm;Cap not Included - 70105389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower;AC;Centrifugal;Single Inlet;115V;251CFM;67dBA;Ball;158mm;Cap not Included
70105389
Blower;AC;Centrifugal;Single Inlet;115V;251CFM;67dBA;Ball;158mm;Cap not Included 70105389
Features: AC Single Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing of Die Cast Aluminum; Impeller of Galvanized Sheet Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External Rotor Motor Direction of Rotation Is CW as Seen from Suction Side Insulation Class “B” Maintenance-Free Ball Bearings UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering

Features:

  • AC Single Inlet Forward Curved Centrifugal Blower
  • Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing
  • Housing of Die Cast Aluminum; Impeller of Galvanized Sheet Steel
  • Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External Rotor Motor
  • Direction of Rotation Is CW as Seen from Suction Side
  • Insulation Class “B”
  • Maintenance-Free Ball Bearings
  • UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 47M1844 G2E140-AC13-42 70105389
Product Name Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst Blowers Blower;AC;Centrifugal;Single Inlet;115V;251CFM;67dBA;Ball;158mm;Cap not Included
Air Flow Rate 251 SCFM (427 m³/hr) 251 SCFM (427 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details