ebm-papst Inc. Blowers G2E140-AL30-48

Description
Blowers AC Centrifugal Blower, 140mm Round, 115VAC, 179.5CFM
Datasheet
Description
Blowers AC Centrifugal Blower, 140mm Round, 115VAC, 179.5CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 140mm Round, 115VAC, 179.5CFM

Blowers AC Centrifugal Blower, 140mm Round, 115VAC, 179.5CFM

Buy Now Datasheet
Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst - 15B4872 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst
15B4872
Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst 15B4872
AC CENTRIFUGAL BLOWER, 118 X 130MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:247mm; External Depth:130mm; Air Flow - CFM:179.5CFM; Air Flow - m3/min:5.01m³/min; Noise Rating:60dBA RoHS Compliant: Yes

AC CENTRIFUGAL BLOWER, 118 X 130MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:247mm; External Depth:130mm; Air Flow - CFM:179.5CFM; Air Flow - m3/min:5.01m³/min; Noise Rating:60dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number G2E140-AL30-48 15B4872
Product Name Blowers Ac Centrifugal Blower, 118 X 130Mm, 115V; Blower Type Ebm-Papst
Air Flow Rate 180 SCFM (305 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Backward Curved Fan - D21-A0 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans
View Details