ebm-papst Inc. Blower;AC;Centrifugal;Dual Inlet;115V;156CFM;45dBA;97mm;Capacitor not Included D2E097-BE11-77

Description
Features: AC Dual Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing and Impeller of Galvanized Sheet-Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CW as Seen From Suction Side Insulation Class “B” Maintenance-Free Ball Bearings
Datasheet
Description
Features: AC Dual Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing and Impeller of Galvanized Sheet-Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CW as Seen From Suction Side Insulation Class “B” Maintenance-Free Ball Bearings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower;AC;Centrifugal;Dual Inlet;115V;156CFM;45dBA;97mm;Capacitor not Included - 70105387 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower;AC;Centrifugal;Dual Inlet;115V;156CFM;45dBA;97mm;Capacitor not Included
70105387
Blower;AC;Centrifugal;Dual Inlet;115V;156CFM;45dBA;97mm;Capacitor not Included 70105387
Features: AC Dual Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing and Impeller of Galvanized Sheet-Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CW as Seen From Suction Side Insulation Class “B” Maintenance-Free Ball Bearings

Features:

  • AC Dual Inlet Forward Curved Centrifugal Blower
  • Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing
  • Housing and Impeller of Galvanized Sheet-Steel
  • Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor
  • Direction of Rotation Is CW as Seen From Suction Side
  • Insulation Class “B”
  • Maintenance-Free Ball Bearings
Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 97mm, 115VAC, 156CFM

Blowers AC Centrifugal Blower, 97mm, 115VAC, 156CFM

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70105387 D2E097-BE11-77
Product Name Blower;AC;Centrifugal;Dual Inlet;115V;156CFM;45dBA;97mm;Capacitor not Included Blowers
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details