ebm-papst Inc. Blowers D2E133-BI40-50

Description
Blowers AC Centrifugal Blower, 133mm Round, 230VAC, 180CFM
Datasheet
Description
Blowers AC Centrifugal Blower, 133mm Round, 230VAC, 180CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 133mm Round, 230VAC, 180CFM

Blowers AC Centrifugal Blower, 133mm Round, 230VAC, 180CFM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number D2E133-BI40-50
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details