ebm-papst Inc. Ac Fan, Centrifugal, 230Vac; Blower Type Ebm-Papst D4E225-CC01-30

Description
AC FAN, CENTRIFUGAL, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:370mm; External Depth:341mm; Air Flow - CFM:1156.55CFM; Air Flow - m3/min:32.75m³/min; Noise Rating:-; Power Rating:650W RoHS Compliant: Yes
Datasheet
Description
AC FAN, CENTRIFUGAL, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:370mm; External Depth:341mm; Air Flow - CFM:1156.55CFM; Air Flow - m3/min:32.75m³/min; Noise Rating:-; Power Rating:650W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Centrifugal, 230Vac; Blower Type Ebm-Papst - 61J4274 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Centrifugal, 230Vac; Blower Type Ebm-Papst
61J4274
Ac Fan, Centrifugal, 230Vac; Blower Type Ebm-Papst 61J4274
AC FAN, CENTRIFUGAL, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:370mm; External Depth:341mm; Air Flow - CFM:1156.55CFM; Air Flow - m3/min:32.75m³/min; Noise Rating:-; Power Rating:650W RoHS Compliant: Yes

AC FAN, CENTRIFUGAL, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:370mm; External Depth:341mm; Air Flow - CFM:1156.55CFM; Air Flow - m3/min:32.75m³/min; Noise Rating:-; Power Rating:650W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower

Blowers AC Centrifugal Blower

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 61J4274 D4E225-CC01-30
Product Name Ac Fan, Centrifugal, 230Vac; Blower Type Ebm-Papst Blowers
Air Flow Rate 1157 SCFM (1966 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8117279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details