The DV 6224 TD is a DC diagonal compact fan designed for efficient airflow and low noise operation. It operates at a nominal voltage of 24 VDC, with a voltage range of 16 to 36 VDC. The fan has a power consumption of 89 W and can achieve an airflow rate of 700 m¬=/h. It is capable of functioning in ambient temperatures ranging from -20°C to 60°C. This fan features sickle-shaped blades and is constructed with a glass-fiber reinforced PA plastic impeller and an aluminum housing. It weighs 0.820 kg and has dimensions of vò 172 x 51 mm. The fan's service life is rated at 65,000 hours at 40°C and 40,000 hours at maximum temperature. It includes motor protection against reverse polarity and blocked rotor conditions, and it is approved by VDE, CSA, and UL. The fan is suitable for applications requiring effective cooling in compact spaces.
Powerful, compact and durable
At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration.
Technical data - diagonal fans
Voltage
9-72 VDC
Air flow rate
up to 1,100 m3/h
Power consumption
19-360 W
Applications
up to 1,500 Pa
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | DV 6224 TD |
| Product Name | DC diagonal compact fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 6.8 inch (172 mm) |
| Air Flow Rate | 412 SCFM (700 m³/hr) |