The DV 4112 N is a DC diagonal compact fan designed for efficient airflow and low noise operation. It operates at a nominal voltage of 12 VDC, with a voltage range of 9 to 15 VDC. The fan has a power consumption of 21.0 W and can achieve an airflow rate of 280 m¬=/h. It is capable of functioning in ambient temperatures ranging from -20°C to 65°C. Constructed with glass-fiber reinforced PBT plastic for the housing and glass-fiber reinforced PA plastic for the impeller, the fan weighs 0.375 kg and has dimensions of 119 x 119 x 38 mm. The airflow direction is exhaust over struts, and it rotates counterclockwise when viewed toward the rotor. The fan features a service life of 70,000 hours at 40°C and 40,000 hours at maximum temperature, with protection against reverse polarity and locked-rotor conditions. The DV 4112 N is suitable for applications requiring reliable cooling performance in compact spaces, making it a viable option for engineers seeking a durable and efficient fan solution.
Powerful, compact and durable
At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration.
Technical data - diagonal fans
Voltage
9-72 VDC
Air flow rate
up to 1,100 m3/h
Power consumption
19-360 W
Applications
up to 1,500 Pa
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | DV 4112 N |
| Product Name | DC diagonal compact fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 165 SCFM (280 m³/hr) |