ebm-papst Inc. Blower, Dual Inlet, Centrifugal, 140MM,4-Speed;Capacitor not included D2E140-AI09-19

Description
Features: AC Dual Inlet Forward Curved Centrifugal Blower Operates at Four Air Flow Levels Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Scroll Housing Scroll Housing with Integrated Terminal Box Made of Polypropylene Reinforced with French Chalk, Colored in Black Impeller Made of Polypropylene in Natural Color Direction of Rotation is CCW as Seen on Plug Insulation Class “F” Cable Harness Must Be Ordered Separately VDE/CE Approvals, UL on Request
Description
Features: AC Dual Inlet Forward Curved Centrifugal Blower Operates at Four Air Flow Levels Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Scroll Housing Scroll Housing with Integrated Terminal Box Made of Polypropylene Reinforced with French Chalk, Colored in Black Impeller Made of Polypropylene in Natural Color Direction of Rotation is CCW as Seen on Plug Insulation Class “F” Cable Harness Must Be Ordered Separately VDE/CE Approvals, UL on Request

Suppliers

Company
Product
Description
Supplier Links
Blower, Dual Inlet, Centrifugal, 140MM,4-Speed;Capacitor not included - 70104831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower, Dual Inlet, Centrifugal, 140MM,4-Speed;Capacitor not included
70104831
Blower, Dual Inlet, Centrifugal, 140MM,4-Speed;Capacitor not included 70104831
Features: AC Dual Inlet Forward Curved Centrifugal Blower Operates at Four Air Flow Levels Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Scroll Housing Scroll Housing with Integrated Terminal Box Made of Polypropylene Reinforced with French Chalk, Colored in Black Impeller Made of Polypropylene in Natural Color Direction of Rotation is CCW as Seen on Plug Insulation Class “F” Cable Harness Must Be Ordered Separately VDE/CE Approvals, UL on Request

Features:

  • AC Dual Inlet Forward Curved Centrifugal Blower
  • Operates at Four Air Flow Levels
  • Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Scroll Housing
  • Scroll Housing with Integrated Terminal Box Made of Polypropylene Reinforced with French Chalk, Colored in Black
  • Impeller Made of Polypropylene in Natural Color
  • Direction of Rotation is CCW as Seen on Plug
  • Insulation Class “F”
  • Cable Harness Must Be Ordered Separately
  • VDE/CE Approvals, UL on Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number 70104831
Product Name Blower, Dual Inlet, Centrifugal, 140MM,4-Speed;Capacitor not included
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 7336191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 338 SCFM (575 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details