ebm-papst Inc. Blower;AC;Centrifugal;Curved;230V;600CFM;72dBA;160mm;Capacitor not Incl. G2E160-AY47-01

Description
Features: Curved Centrifugal Blower Die Cast Aluminum Housing Galvanized Sheet Steel Impeller Partially Cast in Aluminum Rotor Clockwise Rotation as Seen from Rotor Side IP 44 Protection Class “B” Insulation Mounts in Any Position Continuous Duty Operation (S1) Maintenance-Free Ball Bearing Construction EN 60335-1 Conformance CE Approvals CCC Approvals
Datasheet
Description
Features: Curved Centrifugal Blower Die Cast Aluminum Housing Galvanized Sheet Steel Impeller Partially Cast in Aluminum Rotor Clockwise Rotation as Seen from Rotor Side IP 44 Protection Class “B” Insulation Mounts in Any Position Continuous Duty Operation (S1) Maintenance-Free Ball Bearing Construction EN 60335-1 Conformance CE Approvals CCC Approvals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower;AC;Centrifugal;Curved;230V;600CFM;72dBA;160mm;Capacitor not Incl. - 70104963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower;AC;Centrifugal;Curved;230V;600CFM;72dBA;160mm;Capacitor not Incl.
70104963
Blower;AC;Centrifugal;Curved;230V;600CFM;72dBA;160mm;Capacitor not Incl. 70104963
Features: Curved Centrifugal Blower Die Cast Aluminum Housing Galvanized Sheet Steel Impeller Partially Cast in Aluminum Rotor Clockwise Rotation as Seen from Rotor Side IP 44 Protection Class “B” Insulation Mounts in Any Position Continuous Duty Operation (S1) Maintenance-Free Ball Bearing Construction EN 60335-1 Conformance CE Approvals CCC Approvals

Features:

  • Curved Centrifugal Blower
  • Die Cast Aluminum Housing
  • Galvanized Sheet Steel Impeller
  • Partially Cast in Aluminum Rotor
  • Clockwise Rotation as Seen from Rotor Side
  • IP 44 Protection
  • Class “B” Insulation
  • Mounts in Any Position
  • Continuous Duty Operation (S1)
  • Maintenance-Free Ball Bearing Construction
  • EN 60335-1 Conformance
  • CE Approvals
  • CCC Approvals
Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 230VAC, 240W

Blowers AC Centrifugal Blower, 230VAC, 240W

Buy Now Datasheet
Centrifugal Fan, 261.5Mm, 230V, 214.8Cfm; Blower Type Ebm-Papst - 26H5417 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 261.5Mm, 230V, 214.8Cfm; Blower Type Ebm-Papst
26H5417
Centrifugal Fan, 261.5Mm, 230V, 214.8Cfm; Blower Type Ebm-Papst 26H5417
CENTRIFUGAL FAN, 261.5MM, 230V, 214.8CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:226.8mm; External Depth:130mm; Air Flow - CFM:214.83CFM; Air Flow - m3/min:6.08m³/min; Noise Rating:- RoHS Compliant: Yes

CENTRIFUGAL FAN, 261.5MM, 230V, 214.8CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:226.8mm; External Depth:130mm; Air Flow - CFM:214.83CFM; Air Flow - m3/min:6.08m³/min; Noise Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70104963 G2E160-AY47-01 26H5417
Product Name Blower;AC;Centrifugal;Curved;230V;600CFM;72dBA;160mm;Capacitor not Incl. Blowers Centrifugal Fan, 261.5Mm, 230V, 214.8Cfm; Blower Type Ebm-Papst
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Blowers - M36-A7 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers / EC Fans
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details