ebm-papst Inc. Centrifugal Fan, 230Vac, Terminals; Blower Type Ebm-Papst D2E160-AH02-15

Description
CENTRIFUGAL FAN, 230VAC, TERMINALS; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:276mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Description
CENTRIFUGAL FAN, 230VAC, TERMINALS; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:276mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 230Vac, Terminals; Blower Type Ebm-Papst - 86T5956 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 230Vac, Terminals; Blower Type Ebm-Papst
86T5956
Centrifugal Fan, 230Vac, Terminals; Blower Type Ebm-Papst 86T5956
CENTRIFUGAL FAN, 230VAC, TERMINALS; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:276mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

CENTRIFUGAL FAN, 230VAC, TERMINALS; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:276mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 86T5956
Product Name Centrifugal Fan, 230Vac, Terminals; Blower Type Ebm-Papst
Design Centrifugal; Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 160 SCFM (272 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details