ebm-papst Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV4114N

Description
Win Source Part Number: 1348517-DV4114N Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: DV4100 Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 119mm L x 119mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 20.5 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.827 lb (375.12 g) Voltage Range: 16 ~ 30VDC Width: 38.00mm Air Flow: 164.9 CFM (4.62m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 61.0dB(A) RPM: 6000 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 149°F (-20 ~ 65°C) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: DV4114 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1348517-DV4114N Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: DV4100 Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 119mm L x 119mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 20.5 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.827 lb (375.12 g) Voltage Range: 16 ~ 30VDC Width: 38.00mm Air Flow: 164.9 CFM (4.62m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 61.0dB(A) RPM: 6000 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 149°F (-20 ~ 65°C) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: DV4114 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV4114N - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV4114N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV4114N
Win Source Part Number: 1348517-DV4114N Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: DV4100 Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 119mm L x 119mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 20.5 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.827 lb (375.12 g) Voltage Range: 16 ~ 30VDC Width: 38.00mm Air Flow: 164.9 CFM (4.62m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 61.0dB(A) RPM: 6000 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 149°F (-20 ~ 65°C) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: DV4114 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1348517-DV4114N
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: DV4100
Features: Locked Rotor Protection
Termination: 2 Wire Leads
Package: Bulk
Size / Dimension: Square - 119mm L x 119mm H
Standard Package: 30
Voltage - Rated: 24VDC
Power (Watts): 20.5 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.827 lb (375.12 g)
Voltage Range: 16 ~ 30VDC
Width: 38.00mm
Air Flow: 164.9 CFM (4.62m³/min)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 61.0dB(A)
RPM: 6000 RPM
Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced
Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced
Temperature Range - Operating: -4 ~ 149°F (-20 ~ 65°C)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: ebm-papst Inc.
Base Product Number: DV4114
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number DV4114N
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 165 SCFM (280 m³/hr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Blowers - C90-19547 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Wind and Solar Power / Fans for Fan Coils / Blowers
View Details
Turbo Blowers - FDC-005P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details