ebm-papst Inc. Blower, 125Mm, 250Vac, 41.2Cfm, 71Dba; Blower Type Ebm-Papst G3G125-AA20-10

Description
BLOWER, 125MM, 250VAC, 41.2CFM, 71DBA; Blower Type:Canister; Supply Voltage:250VAC; Voltage Type:AC; Fan Frame Size:125mm; External Depth:211mm; Air Flow - CFM:41.2CFM; Air Flow - m3/min:1.17m³/min; Noise Rating:71dBA; Bearing Type:-RoHS Compliant: Yes
Datasheet
Description
BLOWER, 125MM, 250VAC, 41.2CFM, 71DBA; Blower Type:Canister; Supply Voltage:250VAC; Voltage Type:AC; Fan Frame Size:125mm; External Depth:211mm; Air Flow - CFM:41.2CFM; Air Flow - m3/min:1.17m³/min; Noise Rating:71dBA; Bearing Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 125Mm, 250Vac, 41.2Cfm, 71Dba; Blower Type Ebm-Papst - 71M0938 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 125Mm, 250Vac, 41.2Cfm, 71Dba; Blower Type Ebm-Papst
71M0938
Blower, 125Mm, 250Vac, 41.2Cfm, 71Dba; Blower Type Ebm-Papst 71M0938
BLOWER, 125MM, 250VAC, 41.2CFM, 71DBA; Blower Type:Canister; Supply Voltage:250VAC; Voltage Type:AC; Fan Frame Size:125mm; External Depth:211mm; Air Flow - CFM:41.2CFM; Air Flow - m3/min:1.17m³/min; Noise Rating:71dBA; Bearing Type:-RoHS Compliant: Yes

BLOWER, 125MM, 250VAC, 41.2CFM, 71DBA; Blower Type:Canister; Supply Voltage:250VAC; Voltage Type:AC; Fan Frame Size:125mm; External Depth:211mm; Air Flow - CFM:41.2CFM; Air Flow - m3/min:1.17m³/min; Noise Rating:71dBA; Bearing Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 71M0938
Product Name Blower, 125Mm, 250Vac, 41.2Cfm, 71Dba; Blower Type Ebm-Papst
Air Flow Rate 41 SCFM (70.03 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details
Backward Curved Fan - H03-A0 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Backward Curved Fans
View Details