The Centrifugal Fan, part number 79R7996, is a forward-curved, dual-intake AC fan designed for efficient airflow in various applications. It operates at a nominal voltage of 230VAC and has a power consumption of 400W, drawing a current of 1.75A. The fan features a speed range of 1850 to 2100 RPM, with a maximum airflow performance of approximately 1,300 m¬=/h at 50Hz. Constructed with a partly cast aluminum rotor and a housing made of black PP plastic, the fan is designed for durability and reliability. It has a weight of 3.4 kg and is equipped with ball bearings for smooth operation. The fan is rated for ambient temperatures between -25°C and 55°C, making it suitable for a variety of environments. The fan includes a thermal overload protector for motor safety and is compliant with several standards, including EN 60335-2-31. Its degree of protection is IP20, indicating it is suitable for dry environments. The installation position is flexible, allowing for various mounting configurations.
Blowers AC Centrifugal Blower, 199mm, 230VAC
CENTRIFUGAL FAN, 199MM, 230VAC, 400W; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:199mm; External Depth:220mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | D2E146-HT67-02 | 79R7996 |
| Product Name | Blowers | Centrifugal Fan, 199Mm, 230Vac, 400W; Blower Type Ebm-Papst |
| Design | Centrifugal; Other; Centrifugal |