ebm-papst Inc. Blowers G2E120-AR38-01

Description
Blowers AC Centrifugal Blower, 120mm, 230VAC, 152CFM
Datasheet
Description
Blowers AC Centrifugal Blower, 120mm, 230VAC, 152CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 120mm, 230VAC, 152CFM

Blowers AC Centrifugal Blower, 120mm, 230VAC, 152CFM

Buy Now Datasheet
Blower; Blower Type Ebm-Papst - 19C8651 - Newark, An Avnet Company
Chicago, IL, United States
Blower; Blower Type Ebm-Papst
19C8651
Blower; Blower Type Ebm-Papst 19C8651
BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:115mm; Air Flow - CFM:152CFM; Air Flow - m3/min:4.304m³/min; Noise Rating:62dBA; Bearing Type:Ball Bearing; IP Rating:IP44 RoHS Compliant: Yes

BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:115mm; Air Flow - CFM:152CFM; Air Flow - m3/min:4.304m³/min; Noise Rating:62dBA; Bearing Type:Ball Bearing; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site
Blower;AC;Centrifugal;Single Inlet;230V;152CFM;Ball;62dBA;120mm;Cap not Included - 70105073 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower;AC;Centrifugal;Single Inlet;230V;152CFM;Ball;62dBA;120mm;Cap not Included
70105073
Blower;AC;Centrifugal;Single Inlet;230V;152CFM;Ball;62dBA;120mm;Cap not Included 70105073
Features: AC Single Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing of Die Cast Aluminum; Impeller of Galvanized Sheet-Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CW as Seen From Suction Side Insulation Class “B” Maintenance-Free Ball Bearings UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering

Features:

  • AC Single Inlet Forward Curved Centrifugal Blower
  • Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing
  • Housing of Die Cast Aluminum; Impeller of Galvanized Sheet-Steel
  • Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor
  • Direction of Rotation Is CW as Seen From Suction Side
  • Insulation Class “B”
  • Maintenance-Free Ball Bearings
  • UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number G2E120-AR38-01 19C8651 70105073
Product Name Blowers Blower; Blower Type Ebm-Papst Blower;AC;Centrifugal;Single Inlet;230V;152CFM;Ball;62dBA;120mm;Cap not Included
Air Flow Rate 152 SCFM (258 m³/hr) 152 SCFM (258 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Axial Fan - E44-35072 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils
View Details