Edmund Optics Inc. 50.8 x 508mm 15 Degree Off-Axis Parabolic Bare Gold Mirror NT86-287

Description
Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.
Description
Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50.8 x 508mm 15 Degree Off-Axis Parabolic Bare Gold Mirror
NT86-287
50.8 x 508mm 15 Degree Off-Axis Parabolic Bare Gold Mirror NT86-287
Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.
  • Aluminum Substrate Mirrors
  • Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options
  • Aluminum and Gold Coating Options

Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175Å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT86-287
Product Name 50.8 x 508mm 15 Degree Off-Axis Parabolic Bare Gold Mirror
Mirror Types Parabolic Mirror
Focal Length 508 mm (20 inch)
Diameter/Width 50.8 mm (2 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details