Edmund Optics Inc. Parabolic Mirror 8" Diameter x 64" FL Protected Gold NT32-075-566

Description
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.
Description
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Parabolic Mirror 8" Diameter x 64" FL Protected Gold
NT32-075-566
Parabolic Mirror 8" Diameter x 64" FL Protected Gold NT32-075-566
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.
  • 1/8λ Surface Accuracy
  • Pyrex® Substrate for Thermal Stability
  • Variety of Coating Options Offered

TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-075-566
Product Name Parabolic Mirror 8" Diameter x 64" FL Protected Gold
Mirror Types Parabolic Mirror
Focal Length 1626 mm (64 inch)
Diameter/Width 203 mm (8 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-254-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
High Energy Excimer Laser Mirror, 50.8 mm, 45°, 308 nm - 20QM20EM.25 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 308 nm (3080 Å)
Diameter/Width 50.8 mm (2 inch)
View Details