Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175Å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | NT69-172 |
| Product Name | 50.8 x 101.6mm 60 Degree Off-Axis Parabolic Gold Mirror |
| Mirror Types | Parabolic Mirror |
| Focal Length | 135 mm (5.33 inch) |
| Diameter/Width | 50.8 mm (2 inch) |
| Mirror Shape | Round |