Edmund Optics Inc. Elliptical Mirror 1.062" Minor Axis Protected Aluminum NT30-837

Description
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.
Description
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Elliptical Mirror 1.062" Minor Axis Protected Aluminum
NT30-837
Elliptical Mirror 1.062" Minor Axis Protected Aluminum NT30-837
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.
  • Circular Profile When Oriented at 45°
  • Ideal for Redirecting Light
  • Multiple Sizes and Coatings Offered

Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT30-837
Product Name Elliptical Mirror 1.062" Minor Axis Protected Aluminum
Mirror Types Flat Mirror; Parabolic Mirror
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Elliptical
Mirror Materials Pyrex®
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Gold Mirror, Economy, Borofloat, 12.7 mm, λ/10, 650-20,000 nm - 05D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details