Edmund Optics Inc. Parabolic Mirror 6" Diameter x 36" FL Protected Gold NT32-071-566

Description
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.
Description
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Parabolic Mirror 6" Diameter x 36" FL Protected Gold
NT32-071-566
Parabolic Mirror 6" Diameter x 36" FL Protected Gold NT32-071-566
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.
  • 1/8λ Surface Accuracy
  • Pyrex® Substrate for Thermal Stability
  • Variety of Coating Options Offered

TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-071-566
Product Name Parabolic Mirror 6" Diameter x 36" FL Protected Gold
Mirror Types Parabolic Mirror
Focal Length 914 mm (36 inch)
Diameter/Width 152 mm (6 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Bare Gold - 50329AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 50.8 mm (2 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details