Edmund Optics Inc. Parabolic Mirror 6" Diameter x 48" FL Enhanced Aluminum NT32-072-533

Description
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.
Description
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Parabolic Mirror 6" Diameter x 48" FL Enhanced Aluminum
NT32-072-533
Parabolic Mirror 6" Diameter x 48" FL Enhanced Aluminum NT32-072-533
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.
  • 1/8λ Surface Accuracy
  • Pyrex® Substrate for Thermal Stability
  • Variety of Coating Options Offered

TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-072-533
Product Name Parabolic Mirror 6" Diameter x 48" FL Enhanced Aluminum
Mirror Types Parabolic Mirror
Focal Length 1219 mm (48 inch)
Diameter/Width 152 mm (6 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details