Edmund Optics Inc. Elliptical Mirror 1.500" Minor Axis Enhanced Aluminum NT32-134

Description
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.
Description
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Elliptical Mirror 1.500" Minor Axis Enhanced Aluminum
NT32-134
Elliptical Mirror 1.500" Minor Axis Enhanced Aluminum NT32-134
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.
  • Circular Profile When Oriented at 45°
  • Ideal for Redirecting Light
  • Multiple Sizes and Coatings Offered

Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-134
Product Name Elliptical Mirror 1.500" Minor Axis Enhanced Aluminum
Mirror Types Flat Mirror; Parabolic Mirror
Thickness 9.53 mm (0.3752 inch)
Mirror Shape Elliptical
Mirror Materials Pyrex®
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 450-700 nm - 20DC2000ER.1 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details