Edmund Optics Inc. Parabolic Mirror 12.5" Diameter x 100" FL Uncoated NT32-277-000

Description
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.
Description
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Parabolic Mirror 12.5" Diameter x 100" FL Uncoated
NT32-277-000
Parabolic Mirror 12.5" Diameter x 100" FL Uncoated NT32-277-000
1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.
  • 1/8λ Surface Accuracy
  • Pyrex® Substrate for Thermal Stability
  • Variety of Coating Options Offered

TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic mirrors are offered with protected aluminum, enhanced aluminum or protected gold coatings. Uncoated substrates are also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-277-000
Product Name Parabolic Mirror 12.5" Diameter x 100" FL Uncoated
Mirror Types Parabolic Mirror
Focal Length 2540 mm (100 inch)
Diameter/Width 318 mm (12.5 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm, 10 arc sec RBA, Al-MgF2 - 50441-1010AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Al-MgF2
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details