Edmund Optics Inc. 50.8 x 508mm 15 Degree Off-Axis Parabolic Aluminum Mirror NT69-159

Description
Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.
Description
Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50.8 x 508mm 15 Degree Off-Axis Parabolic Aluminum Mirror
NT69-159
50.8 x 508mm 15 Degree Off-Axis Parabolic Aluminum Mirror NT69-159
Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.
  • Aluminum Substrate Mirrors
  • Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options
  • Aluminum and Gold Coating Options

Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing unrestricted access to the focal point. Typically, these mirrors are used as collimators in Schlieren and MTF systems, but gold coated off-axis parabolic mirrors can also be used in FLIR test systems. Note: Due to the 175Å surface roughness, these mirrors are not suitable for visible and UV applications that require low scatter.To ease mounting, all 25.4mm diameter mirrors have three 6-32 TPI tapped holes on a ¾" bolt circle, all 50.8mm diameter mirrors have three 6-32 TPI tapped holes on a 1.25" bolt circle, and all 76.2mm and 101.6mm diameter mirrors have three 8-32 TPI tapped holes on a 2.25" bolt circle.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT69-159
Product Name 50.8 x 508mm 15 Degree Off-Axis Parabolic Aluminum Mirror
Mirror Types Parabolic Mirror
Focal Length 517 mm (20.35 inch)
Diameter/Width 50.8 mm (2 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details