Edmund Optics Inc. Elliptical Mirror 2.250" Minor Axis Protected Aluminum NT41-131

Description
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.
Description
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Elliptical Mirror 2.250" Minor Axis Protected Aluminum
NT41-131
Elliptical Mirror 2.250" Minor Axis Protected Aluminum NT41-131
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.
  • Circular Profile When Oriented at 45°
  • Ideal for Redirecting Light
  • Multiple Sizes and Coatings Offered

Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT41-131
Product Name Elliptical Mirror 2.250" Minor Axis Protected Aluminum
Mirror Types Flat Mirror; Parabolic Mirror
Thickness 15.88 mm (0.6252 inch)
Mirror Shape Elliptical
Mirror Materials Pyrex®
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-254-060-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 480-20,000 nm - 20DC2000ER.2 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details