TE Connectivity RTD Sensor Elements SB0872

Description
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.7 MM  [.106 INCH ] Length (Body) : 23 MM  [.905 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GO 2327 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Ambient Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] Maximum Temperature : 150 DEGC  [302 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote
Description
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.7 MM  [.106 INCH ] Length (Body) : 23 MM  [.905 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GO 2327 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Ambient Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] Maximum Temperature : 150 DEGC  [302 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - SB0872 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
SB0872
RTD Sensor Elements SB0872
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.7 MM  [.106 INCH ] Length (Body) : 23 MM  [.905 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GO 2327 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Ambient Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] Maximum Temperature : 150 DEGC  [302 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0

Configuration Features


  • Connector Type : Open Ends

Dimensions


  • Diameter (Body) : 2.7 MM  [.106 INCH ]
  • Length (Body) : 23 MM  [.905 INCH ]
  • Wire Diameter : .25 MM  [.009 INCH ]
  • Wire Length (MM) : 15

Other


  • Tolerance Class : 1/3 DIN / W0.1
  • Wire Count : 2

Packaging Features


  • Element Package : Glass

Product Type Features


  • Element Material : Platinum
  • Lead Wire Style : Ni/Pt
  • Model Number : GO 2327
  • RTD Element Type : Platinum Glass Wire Wound Element
  • Wire/Cladding Type : Ni/Pt

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .1
  • Ambient Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]
  • Maximum Temperature : 150 DEGC  [302 DEGF ]
  • Resistance (at T_ref) (OHM) : 100 (0 °C)
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
  • T_ref for Accuracy (DEGC) : 0
  • T_ref for Resistance (DEGC) : 0
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistive Temperature Devices (RTD) Elements
Product Number SB0872
Product Name RTD Sensor Elements
Operating Temperature 32 to 302 F (0.0 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products