Shenzhen Shengyu Electronics Technology Limited Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| AUTO RISO DIG ISOLATOR WITH INT | |
| AUTO RISO DIG. ISOLATOR WITH INT | |
| DGT ISO 5000VRMS GATE DRV 20SOIC | |
| DGT ISOL 1000VRMS 4CH I2C 16SOIC | |
| DGT ISOL 2500VRMS 4CH I2C 16SOIC | |
| DGT ISOL 2500VRMS 8CH SPI 20QSOP | |
| DGTL ISO 1000VRMS 3CH GP 16QSOP | |
| DGTL ISO 1000VRMS 4CH GP 16QSOP | |
| DGTL ISO 1000VRMS 4CH GP 16SOIC | |
| DGTL ISO 1000VRMS 4CH GP 24DIL | |
| DGTL ISO 1000VRMS 5CH GP 16QSOP | |
| DGTL ISO 1000VRMS 6CH GP 16QSOP | |
| DGTL ISO 2500VRMS 1CH GP 8SOIC | |
| DGTL ISO 2500VRMS 2CH GP 8SOIC | |
| DGTL ISO 2500VRMS 3CH GP 16SOIC | |
| DGTL ISO 2500VRMS 4CH GP 16SOIC | |
| DGTL ISO 2500VRMS 8CH GP 20QSOP | |
| DGTL ISO 5000VRMS 1CH GP 16SOIC | |
| DGTL ISO 5000VRMS 2CH GP 16SOIC | |
| DGTL ISO 5000VRMS 4CH GP 16SOIC | |
| DGTL ISOL 1000VRMS 2CH I2C 8SOIC | |
| DGTL ISOL 1500VAC 2CH GEN PURP | |
| DGTL ISOL 1500VRMS 4CH SPI 32DFN | |
| DGTL ISOL 2500VRMS 2CH I2C 8SOIC | |
| DGTL ISOL 3000VAC 2CH RS485 | |
| DGTL ISOL 3000VAC 2CH USB MODULE | |
| DIGITAL ISOLATOR 2CH 5.5V 8SOIC | |
| DIGITAL ISOLATOR 2CH 8SOIC | |
| DIGITAL ISOLATOR 3CH 16SOIC | |
| HIGH SPEED DUAL-CHANNEL, BI-DIRE | |
| HIGH SPEED QUAD-CHANNEL DIGITAL | |
| IC ISOLATION | |
| IC ISOLATOR 1CH 5.5V 8-SOIC | |
| IC ISOLATOR 4CH 5.5V 16-SOIC | |
| Isolators - Digital Isolators | |
| LOW EMISSIONS, 5-KVRMS, 12-MBPS | |
| LOW-EMISSIONS, 500-KBPS, REINFOR | |
| LOW-EMISSIONS, DUAL-CHANNEL, 1/1 | |
| LOW-EMISSIONS, LOW-RIPPLE, QUAD- | |
| NCID9210R2 |
| << Prev | Next >> |