Texas Instruments Isolators - Digital Isolators ISOW7741DFMR

Description
Win Source Part Number: 1243820-ISOW7741DFMR Category: Isolators>Digital Isolators Series: ISOW774x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 15.7ns, 15.7ns Pulse Width Distortion (Max): 5ns Isolated Power: No Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISOW7741DFMRCT,2 96-ISOW7741DFMRDKR,2 96-ISOW7741DFMRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1243820-ISOW7741DFMR Category: Isolators>Digital Isolators Series: ISOW774x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 15.7ns, 15.7ns Pulse Width Distortion (Max): 5ns Isolated Power: No Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISOW7741DFMRCT,2 96-ISOW7741DFMRDKR,2 96-ISOW7741DFMRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243820-ISOW7741DFMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243820-ISOW7741DFMR
Isolators - Digital Isolators 1243820-ISOW7741DFMR
Win Source Part Number: 1243820-ISOW7741DFMR Category: Isolators>Digital Isolators Series: ISOW774x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 15.7ns, 15.7ns Pulse Width Distortion (Max): 5ns Isolated Power: No Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISOW7741DFMRCT,2 96-ISOW7741DFMRDKR,2 96-ISOW7741DFMRTR

Win Source Part Number: 1243820-ISOW7741DFMR
Category: Isolators>Digital Isolators
Series: ISOW774x
Type: CAN, RS232, RS485, SPI
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.4ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 15.7ns, 15.7ns
Pulse Width Distortion (Max): 5ns
Isolated Power: No
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISOW7741DFMRCT,296-ISOW7741DFMRDKR,296-ISOW7741DFMRTR

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW7741DFMR
Isolators - Digital Isolators ISOW7741DFMR
LOW-EMISSIONS, LOW-RIPPLE, QUAD-

LOW-EMISSIONS, LOW-RIPPLE, QUAD-

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243820-ISOW7741DFMR ISOW7741DFMR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details