Win Source Part Number: 1243858-ISOW7841FDWE
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns
Pulse Width Distortion (Max): 4.7ns
Isolated Power: Yes
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45472-1,296-4547
Base Product Number: ISOW7841
DGTL ISO 5000VRMS 4CH GP 16SOIC
Quad-channel, 3/1, reinforced digital isolator with integrated power
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners | Signal Isolators |
| Product Number | 1243858-ISOW7841FDWER | ISOW7841FDWER | ISOW7841FDWER |
| Product Name | Isolators - Digital Isolators | Isolators - Digital Isolators | Integrated Circuits (ICs) - Signal isolators with integrated power |
| Analog Channels | 4 # |