Texas Instruments Isolators - Digital Isolators ISOW7741FDFMR

Description
Win Source Part Number: 1354497-ISOW7741FDFM R Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: ISOW774x Package: Tape & Reel Product Status: Active Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V, 4.5V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.5ns, 2.4ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 15.7ns, 15.7ns Pulse Width Distortion (Max): 5ns
Request a Quote Datasheet
Description
Win Source Part Number: 1354497-ISOW7741FDFM R Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: ISOW774x Package: Tape & Reel Product Status: Active Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V, 4.5V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.5ns, 2.4ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 15.7ns, 15.7ns Pulse Width Distortion (Max): 5ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1354497-ISOW7741FDFMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1354497-ISOW7741FDFMR
Isolators - Digital Isolators 1354497-ISOW7741FDFMR
Win Source Part Number: 1354497-ISOW7741FDFM R Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: ISOW774x Package: Tape & Reel Product Status: Active Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V, 4.5V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.5ns, 2.4ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 15.7ns, 15.7ns Pulse Width Distortion (Max): 5ns

Win Source Part Number: 1354497-ISOW7741FDFMR
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: General Purpose
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: ISOW774x
Package: Tape & Reel
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.97V ~ 3.63V, 4.5V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2.5ns, 2.4ns
Channel Type: Unidirectional
Isolated Power: Yes
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 15.7ns, 15.7ns
Pulse Width Distortion (Max): 5ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW7741FDFMR
Isolators - Digital Isolators ISOW7741FDFMR
LOW-EMISSIONS, LOW-RIPPLE, QUAD-

LOW-EMISSIONS, LOW-RIPPLE, QUAD-

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1354497-ISOW7741FDFMR ISOW7741FDFMR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

QuantumX MX440B Universal Amplifier + catmanAP Software Package - 1-MX440-PAKAP - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details