Texas Instruments Isolators Digital Isolators ISOW1412BDFMR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: ISOW14x2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Technology: Magnetic Coupling Product Status: Active Isolated Power: Yes Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs (Typ)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: ISOW14x2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Technology: Magnetic Coupling Product Status: Active Isolated Power: Yes Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: ISOW14x2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Technology: Magnetic Coupling Product Status: Active Isolated Power: Yes Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs (Typ)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Series: ISOW14x2
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Technology: Magnetic Coupling
Product Status: Active
Isolated Power: Yes
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 100kV/µs (Typ)

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW1412BDFMR
Isolators - Digital Isolators ISOW1412BDFMR
LOW-EMISSIONS, 500-KBPS, REINFOR

LOW-EMISSIONS, 500-KBPS, REINFOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISOW1412BDFMR
Product Name Isolators Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details