Texas Instruments Isolators - Digital Isolators ISOW7842FDWE

Description
Win Source Part Number: 1338052-ISOW7842FDWE Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISOW7842
Request a Quote Datasheet
Description
Win Source Part Number: 1338052-ISOW7842FDWE Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISOW7842
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1338052-ISOW7842FDWE - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1338052-ISOW7842FDWE
Isolators - Digital Isolators 1338052-ISOW7842FDWE
Win Source Part Number: 1338052-ISOW7842FDWE Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISOW7842

Win Source Part Number: 1338052-ISOW7842FDWE
Category: Isolators - Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 40
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns
Pulse Width Distortion (Max): 4.7ns
Isolated Power: Yes
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISOW7842

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW7842FDWE
Isolators - Digital Isolators ISOW7842FDWE
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1338052-ISOW7842FDWE ISOW7842FDWE
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 7967032 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Relay Output; Relay, Current
Agency Approval Atex
Inputs Current
View Details