Texas Instruments Isolators - Digital Isolators ISOW1432BDFMR

Description
Win Source Part Number: 1243855-ISOW1432BDFM R Category: Isolators>Digital Isolators Type: RS422, RS485 Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 12Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 610ns, 610ns Pulse Width Distortion (Max): 40ns Isolated Power: Yes Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISOW1432BDFMRTR Base Product Number: ISOW1432
Request a Quote Datasheet
Description
Win Source Part Number: 1243855-ISOW1432BDFM R Category: Isolators>Digital Isolators Type: RS422, RS485 Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 12Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 610ns, 610ns Pulse Width Distortion (Max): 40ns Isolated Power: Yes Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISOW1432BDFMRTR Base Product Number: ISOW1432
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243855-ISOW1432BDFMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243855-ISOW1432BDFMR
Isolators - Digital Isolators 1243855-ISOW1432BDFMR
Win Source Part Number: 1243855-ISOW1432BDFM R Category: Isolators>Digital Isolators Type: RS422, RS485 Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 12Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 610ns, 610ns Pulse Width Distortion (Max): 40ns Isolated Power: Yes Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISOW1432BDFMRTR Base Product Number: ISOW1432

Win Source Part Number: 1243855-ISOW1432BDFMR
Category: Isolators>Digital Isolators
Type: RS422, RS485
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Data Rate: 12Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4ns, 4ns (Max)
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 100kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 610ns, 610ns
Pulse Width Distortion (Max): 40ns
Isolated Power: Yes
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISOW1432BDFMRTR
Base Product Number: ISOW1432

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW1432BDFMR
Isolators - Digital Isolators ISOW1432BDFMR
LOW EMISSIONS, 5-KVRMS, 12-MBPS

LOW EMISSIONS, 5-KVRMS, 12-MBPS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243855-ISOW1432BDFMR ISOW1432BDFMR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details