Skyworks Solutions, Inc. Digital Isolators - SI8410AD-A-IS SI8410AD-A-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933693-SI8410AD-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 1Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Other Part Number: 336-1931-5, SI8410AD-A-IS-ND, SI8410ADAIS
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933693-SI8410AD-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 1Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Other Part Number: 336-1931-5, SI8410AD-A-IS-ND, SI8410ADAIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8410AD-A-IS - 933693-SI8410AD-A-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8410AD-A-IS
933693-SI8410AD-A-IS
Digital Isolators - SI8410AD-A-IS 933693-SI8410AD-A-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933693-SI8410AD-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 1Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Other Part Number: 336-1931-5, SI8410AD-A-IS-ND, SI8410ADAIS

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933693-SI8410AD-A-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms 1 Channel 1Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Other Part Number: 336-1931-5, SI8410AD-A-IS-ND, SI8410ADAIS

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8410AD-A-IS
Isolators - Digital Isolators SI8410AD-A-IS
DGTL ISO 5000VRMS 1CH GP 16SOIC

DGTL ISO 5000VRMS 1CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933693-SI8410AD-A-IS SI8410AD-A-IS
Product Name Digital Isolators - SI8410AD-A-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 2DIB0411F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details