Texas Instruments Digital Isolators - ISOW7821FDWE ISOW7821FDWE

Description
Manufacturer: Texas Instruments Win Source Part Number: 845019-ISOW7821FDWE Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISOW7821 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47573, ISOW7821FDWE-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845019-ISOW7821FDWE Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISOW7821 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47573, ISOW7821FDWE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISOW7821FDWE - 845019-ISOW7821FDWE - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISOW7821FDWE
845019-ISOW7821FDWE
Digital Isolators - ISOW7821FDWE 845019-ISOW7821FDWE
Manufacturer: Texas Instruments Win Source Part Number: 845019-ISOW7821FDWE Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISOW7821 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47573, ISOW7821FDWE-ND

Manufacturer: Texas Instruments
Win Source Part Number: 845019-ISOW7821FDWE
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISOW7821
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47573, ISOW7821FDWE-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Signal isolators with integrated power - ISOW7821FDWE - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Signal isolators with integrated power
ISOW7821FDWE
Integrated Circuits (ICs) - Signal isolators with integrated power ISOW7821FDWE
Dual-channel, 1/1, reinforced digital isolator with integrated power

Dual-channel, 1/1, reinforced digital isolator with integrated power

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISOW7821FDWE
Isolators - Digital Isolators ISOW7821FDWE
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 845019-ISOW7821FDWE ISOW7821FDWE ISOW7821FDWE
Product Name Digital Isolators - ISOW7821FDWE Integrated Circuits (ICs) - Signal isolators with integrated power Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details