Skyworks Solutions, Inc. Digital Isolators - SI8405AB-B-IS1 SI8405AB-B-IS1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933691-SI8405AB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms 4 Channel - 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8405 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933691-SI8405AB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms 4 Channel - 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8405 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8405AB-B-IS1 - 933691-SI8405AB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8405AB-B-IS1
933691-SI8405AB-B-IS1
Digital Isolators - SI8405AB-B-IS1 933691-SI8405AB-B-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933691-SI8405AB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms 4 Channel - 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8405 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933691-SI8405AB-B-IS1
Operating Temperature Range: -40°C ~ 125°C
Features: I²C Digital Isolator 2500Vrms 4 Channel - 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI8405
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Isolators - Digital Isolators SI8405AB-B-IS1
DGT ISOL 2500VRMS 4CH I2C 16SOIC

DGT ISOL 2500VRMS 4CH I2C 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933691-SI8405AB-B-IS1 SI8405AB-B-IS1
Product Name Digital Isolators - SI8405AB-B-IS1 Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details
PE converter - VPE-1/8-2N-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Temperature signal conditioner - 857-800 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
5 suppliers
Signal Conditioners - 2885004 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Potentiometer
View Details