Texas Instruments Isolators - Digital Isolators ISOW7821DWER

Description
Win Source Part Number: 1243863-ISOW7821DWER Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISOW7821DWER,296-512 14-1,296-51214-2,296 -51214-6 Base Product Number: ISOW7821
Request a Quote Datasheet
Description
Win Source Part Number: 1243863-ISOW7821DWER Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISOW7821DWER,296-512 14-1,296-51214-2,296 -51214-6 Base Product Number: ISOW7821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243863-ISOW7821DWER - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243863-ISOW7821DWER
Isolators - Digital Isolators 1243863-ISOW7821DWER
Win Source Part Number: 1243863-ISOW7821DWER Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISOW7821DWER,296-512 14-1,296-51214-2,296 -51214-6 Base Product Number: ISOW7821

Win Source Part Number: 1243863-ISOW7821DWER
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns
Pulse Width Distortion (Max): 4.7ns
Isolated Power: Yes
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ISOW7821DWER,296-51214-1,296-51214-2,296-51214-6
Base Product Number: ISOW7821

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW7821DWER
Isolators - Digital Isolators ISOW7821DWER
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Signal isolators with integrated power - ISOW7821DWER - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Signal isolators with integrated power
ISOW7821DWER
Integrated Circuits (ICs) - Signal isolators with integrated power ISOW7821DWER
Dual-channel, 1/1, reinforced digital isolator with integrated power

Dual-channel, 1/1, reinforced digital isolator with integrated power

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1243863-ISOW7821DWER ISOW7821DWER ISOW7821DWER
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Signal isolators with integrated power
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ClipX Signal conditioner - 1-BM40 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor DIN rail
Inputs Strain gauge full/half bridge
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-01 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Current
View Details