Texas Instruments Isolators - Digital Isolators ISOW7842DWE

Description
Win Source Part Number: 1243848-ISOW7842DWE Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47519 Base Product Number: ISOW7842
Request a Quote Datasheet
Description
Win Source Part Number: 1243848-ISOW7842DWE Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47519 Base Product Number: ISOW7842
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243848-ISOW7842DWE - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243848-ISOW7842DWE
Isolators - Digital Isolators 1243848-ISOW7842DWE
Win Source Part Number: 1243848-ISOW7842DWE Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: Yes Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47519 Base Product Number: ISOW7842

Win Source Part Number: 1243848-ISOW7842DWE
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns
Pulse Width Distortion (Max): 4.7ns
Isolated Power: Yes
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47519
Base Product Number: ISOW7842

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW7842DWE
Isolators - Digital Isolators ISOW7842DWE
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243848-ISOW7842DWE ISOW7842DWE
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SomatXR: Bridge Amplifier (16) - 1-MX1615B-R - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge quarter bridge
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
4-channel backpanel without cold junction compensation sensor - 8BP04-1 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
View Details