Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SIGNAL CONDITIONERS
MURATA POWER SOLUTIONS
NMUSB202MC-R7 -- ISOLATORS - DIGITAL ISOLATORS
Murata Power Solutions
Isolators - Digital Isolators
NMUSB202MC-R7
Description
DGTL ISOL 3000VAC 2CH USB MODULE
Description
DGTL ISOL 3000VAC 2CH USB MODULE
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Digital Isolators
NMUSB202MC-R7
Isolators - Digital Isolators
NMUSB202MC-R7
DGTL ISOL 3000VAC 2CH USB MODULE
DGTL ISOL 3000VAC 2CH USB MODULE
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Signal Conditioners
Product Number
NMUSB202MC-R7
Product Name
Isolators - Digital Isolators
Signal Conditioning
SigIsol
Unlock Full Specs
to access all available technical data
Similar Products
RDP Electrosense
E309 Analogue Amplifier With Digital Display / Panel Meter
E309
Specs
Form Factor
Modular Bay or Slot System
Outputs
Frequency or Pulse Output; 300Hz
AC Voltage
240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Infineon Technologies AG
Isolation - Digital Isolators - 4DIR2400H
Specs
Signal Conditioning
SigIsol
View Details
WAGO
Signal Conditioners and Isolators
857-403
Specs
Outputs
Analog Voltage Output; Analog Current Output
Inputs
Current, Voltage
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2
suppliers
S. Himmelstein & Company
Frequency Conditioners
722
Specs
Form Factor
Stand-alone
Excitation
Voltage
Outputs
Analog Voltage Output
View Details