Texas Instruments Isolators -Digital Isolators ISOW1432DFMR

Description
Manufacturer: Texas Instruments Category: Isolators -Digital Isolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Magnetic Coupling Type: RS422, RS485 Isolated Power: Yes Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Isolators -Digital Isolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Magnetic Coupling Type: RS422, RS485 Isolated Power: Yes Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators -Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Digital Isolators
Isolators -Digital Isolators
Manufacturer: Texas Instruments Category: Isolators -Digital Isolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Magnetic Coupling Type: RS422, RS485 Isolated Power: Yes Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Operating Temperature: -40°C ~ 125°C

Manufacturer: Texas Instruments
Category: Isolators -Digital Isolators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Magnetic Coupling
Type: RS422, RS485
Isolated Power: Yes
Number of Channels: 4
Inputs - Side 1/Side 2: 2/2
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW1432DFMR
Isolators - Digital Isolators ISOW1432DFMR
LOW EMISSIONS, 5-KVRMS, 12-MBPS

LOW EMISSIONS, 5-KVRMS, 12-MBPS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISOW1432DFMR
Product Name Isolators -Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B43 Series DC LVDT Input Module - 8B43-11 - Dataforth Corporation
Specs
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
User Interface None
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details