Texas Instruments Digital Isolators - ISOW7841DWER ISOW7841DWER

Description
Manufacturer: Texas Instruments Win Source Part Number: 845553-ISOW7841DWER Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISOW7841 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45475-1, 296-45475-6, ISOW7841DWER-ND, 296-45475-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845553-ISOW7841DWER Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISOW7841 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45475-1, 296-45475-6, ISOW7841DWER-ND, 296-45475-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISOW7841DWER - 845553-ISOW7841DWER - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISOW7841DWER
845553-ISOW7841DWER
Digital Isolators - ISOW7841DWER 845553-ISOW7841DWER
Manufacturer: Texas Instruments Win Source Part Number: 845553-ISOW7841DWER Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISOW7841 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45475-1, 296-45475-6, ISOW7841DWER-ND, 296-45475-2

Manufacturer: Texas Instruments
Win Source Part Number: 845553-ISOW7841DWER
Features: Digital Isolator 4 Channel CMTI
Package: Reel - TR
Family Name: ISOW7841
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45475-1, 296-45475-6, ISOW7841DWER-ND, 296-45475-2

Buy Now Datasheet
Integrated Circuits (ICs) - Signal isolators with integrated power - ISOW7841DWER - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Signal isolators with integrated power
ISOW7841DWER
Integrated Circuits (ICs) - Signal isolators with integrated power ISOW7841DWER
Quad-channel, 3/1, reinforced digital isolator with integrated power

Quad-channel, 3/1, reinforced digital isolator with integrated power

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISOW7841DWER
Isolators - Digital Isolators ISOW7841DWER
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 845553-ISOW7841DWER ISOW7841DWER ISOW7841DWER
Product Name Digital Isolators - ISOW7841DWER Integrated Circuits (ICs) - Signal isolators with integrated power Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details