Skyworks Solutions, Inc. Isolators - Digital Isolators SI8440AA-D-IS1

Description
Win Source Part Number: 1092967-SI8440AA-D-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 4 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO7740DBQR; HV9861ANG-G; MIC5891YWM; HV9910BNG-G; TL494CDR2G; NCP1397BDR2G; NCP1396ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8440 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1092967-SI8440AA-D-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 4 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO7740DBQR; HV9861ANG-G; MIC5891YWM; HV9910BNG-G; TL494CDR2G; NCP1397BDR2G; NCP1396ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8440 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1092967-SI8440AA-D-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1092967-SI8440AA-D-IS1
Isolators - Digital Isolators 1092967-SI8440AA-D-IS1
Win Source Part Number: 1092967-SI8440AA-D-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 4 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO7740DBQR; HV9861ANG-G; MIC5891YWM; HV9910BNG-G; TL494CDR2G; NCP1397BDR2G; NCP1396ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8440 Product Status: Not For New Designs

Win Source Part Number: 1092967-SI8440AA-D-IS1
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Number of Channels: 4
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 25kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ISO7740DBQR; HV9861ANG-G; MIC5891YWM; HV9910BNG-G; TL494CDR2G; NCP1397BDR2G; NCP1396ADR2G;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8440
Product Status: Not For New Designs

Buy Now Datasheet
Isolators - Digital Isolators SI8440AA-D-IS1
DGTL ISO 1000VRMS 4CH GP 16SOIC

DGTL ISO 1000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1092967-SI8440AA-D-IS1 SI8440AA-D-IS1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details