Skyworks Solutions, Inc. Digital Isolators - SI8421BB-C-IS SI8421BB-C-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933699-SI8421BB-C-IS Series: SI8421 Operating Temperature Range: -40°C ~ 125°C Features: - Digital Isolator 2 Channel - CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si8421 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933699-SI8421BB-C-IS Series: SI8421 Operating Temperature Range: -40°C ~ 125°C Features: - Digital Isolator 2 Channel - CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si8421 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8421BB-C-IS - 933699-SI8421BB-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8421BB-C-IS
933699-SI8421BB-C-IS
Digital Isolators - SI8421BB-C-IS 933699-SI8421BB-C-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933699-SI8421BB-C-IS Series: SI8421 Operating Temperature Range: -40°C ~ 125°C Features: - Digital Isolator 2 Channel - CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si8421 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933699-SI8421BB-C-IS
Series: SI8421
Operating Temperature Range: -40°C ~ 125°C
Features: - Digital Isolator 2 Channel - CMTI 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: Si8421
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8421BB-C-IS
Isolators - Digital Isolators SI8421BB-C-IS
DIGITAL ISOLATOR 2CH 8SOIC

DIGITAL ISOLATOR 2CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933699-SI8421BB-C-IS SI8421BB-C-IS
Product Name Digital Isolators - SI8421BB-C-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details