Texas Instruments Isolators - Digital Isolators ISOW7841AQDWERQ1

Description
Win Source Part Number: 1354221-ISOW7841AQDW ERQ1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISOW7841 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns
Request a Quote Datasheet
Description
Win Source Part Number: 1354221-ISOW7841AQDW ERQ1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISOW7841 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1354221-ISOW7841AQDWERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1354221-ISOW7841AQDWERQ1
Isolators - Digital Isolators 1354221-ISOW7841AQDWERQ1
Win Source Part Number: 1354221-ISOW7841AQDW ERQ1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISOW7841 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns

Win Source Part Number: 1354221-ISOW7841AQDWERQ1
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: General Purpose
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISOW7841
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2ns, 2ns
Channel Type: Unidirectional
Isolated Power: Yes
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns
Pulse Width Distortion (Max): 4.7ns

Buy Now Datasheet
Isolators - Digital Isolators ISOW7841AQDWERQ1
AUTO RISO DIG ISOLATOR WITH INT

AUTO RISO DIG ISOLATOR WITH INT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1354221-ISOW7841AQDWERQ1 ISOW7841AQDWERQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details