Shenzhen Shengyu Electronics Technology Limited Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| AUTOMOTIVE 3.75 KV 4-CHANNEL DIG | |
| DGTL ISO 5000VRMS 2CH GP 16SOIC | |
| DGTL ISO 5000VRMS 2CH GP 20SOIC | |
| DGTL ISO 5000VRMS 4CH GP 20SOIC | |
| DGTL ISO 5000VRMS 4CH GP 24SOIC | |
| DGTL ISO 5KV 4CH GEN PURP 20SOIC | |
| DGTL ISOL 1000VRMS 1CH CAN 16SO | |
| DGTL ISOL 2500VRMS 1CH CAN 16SO | |
| DGTL ISOL 2500VRMS 2CH CAN 16SO | |
| DGTL ISOL 5000VRMS 1CH CAN 16SO | |
| DGTL ISOL 5000VRMS 2CH CAN 16SO | |
| DISCRETE | |
| DUAL CHANNEL DIGITAL ISOLATOR |
| << Prev |