Texas Instruments Isolators Digital Isolators ISOW7841AQDWEQ1

Description
Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: Automotive, AEC-Q100 Type: Automotive, AEC-Q100 Package: Tube Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Mounting Type: Surface Mount Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: Automotive, AEC-Q100 Type: Automotive, AEC-Q100 Package: Tube Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Mounting Type: Surface Mount Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: Automotive, AEC-Q100 Type: Automotive, AEC-Q100 Package: Tube Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Mounting Type: Surface Mount Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C

Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Series: Automotive, AEC-Q100
Type: Automotive, AEC-Q100
Package: Tube
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Mounting Type: Surface Mount
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Isolators - Digital Isolators ISOW7841AQDWEQ1
AUTO RISO DIG ISOLATOR WITH INT

AUTO RISO DIG ISOLATOR WITH INT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISOW7841AQDWEQ1
Product Name Isolators Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details