Texas Instruments Isolators Digital Isolators ISOW7721FDFMR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Capacitive Coupling Type: CAN, RS232, RS485, SPI Isolated Power: Yes Number of Channels: 2 Channel Type: Unidirectional Voltage - Isolation: 5000Vrms
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Capacitive Coupling Type: CAN, RS232, RS485, SPI Isolated Power: Yes Number of Channels: 2 Channel Type: Unidirectional Voltage - Isolation: 5000Vrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Capacitive Coupling Type: CAN, RS232, RS485, SPI Isolated Power: Yes Number of Channels: 2 Channel Type: Unidirectional Voltage - Isolation: 5000Vrms

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Capacitive Coupling
Type: CAN, RS232, RS485, SPI
Isolated Power: Yes
Number of Channels: 2
Channel Type: Unidirectional
Voltage - Isolation: 5000Vrms

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW7721FDFMR
Isolators - Digital Isolators ISOW7721FDFMR
LOW-EMISSIONS, DUAL-CHANNEL, 1/1

LOW-EMISSIONS, DUAL-CHANNEL, 1/1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISOW7721FDFMR
Product Name Isolators Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details