Texas Instruments Isolators - Digital Isolators ISOW7841FAQDWERQ1

Description
Win Source Part Number: 1354707-ISOW7841FAQD WERQ1 Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISOW7841 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns
Request a Quote Datasheet
Description
Win Source Part Number: 1354707-ISOW7841FAQD WERQ1 Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISOW7841 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1354707-ISOW7841FAQDWERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1354707-ISOW7841FAQDWERQ1
Isolators - Digital Isolators 1354707-ISOW7841FAQDWERQ1
Win Source Part Number: 1354707-ISOW7841FAQD WERQ1 Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISOW7841 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: Yes Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns

Win Source Part Number: 1354707-ISOW7841FAQDWERQ1
Category: Isolators - Digital Isolators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: General Purpose
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISOW7841
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2ns, 2ns
Channel Type: Unidirectional
Isolated Power: Yes
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns
Pulse Width Distortion (Max): 4.7ns

Buy Now Datasheet
Isolators - Digital Isolators ISOW7841FAQDWERQ1
AUTO RISO DIG. ISOLATOR WITH INT

AUTO RISO DIG. ISOLATOR WITH INT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1354707-ISOW7841FAQDWERQ1 ISOW7841FAQDWERQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details