Texas Instruments Isolators - Digital Isolators ISOW7843DWER

Description
Win Source Part Number: 1337506-ISOW7843DWER Category: Isolators - Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/3 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISOW7843
Request a Quote Datasheet
Description
Win Source Part Number: 1337506-ISOW7843DWER Category: Isolators - Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/3 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISOW7843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1337506-ISOW7843DWER - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1337506-ISOW7843DWER
Isolators - Digital Isolators 1337506-ISOW7843DWER
Win Source Part Number: 1337506-ISOW7843DWER Category: Isolators - Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/3 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns Pulse Width Distortion (Max): 4.7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISOW7843

Win Source Part Number: 1337506-ISOW7843DWER
Category: Isolators - Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/3
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 17.6ns, 17.6ns
Pulse Width Distortion (Max): 4.7ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISOW7843

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISOW7843DWER
Isolators - Digital Isolators ISOW7843DWER
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1337506-ISOW7843DWER ISOW7843DWER
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-03 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details