Nexperia B.V. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Common cathode Zener diodes diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 250... | |
| Fast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr... | |
| Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 2 A Fast recovery time: trr... | |
| Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr... | |
| General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 %... | |
| General-purpose Zener diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Leadless ultra small plastic package with side-wettable flanks... | |
| High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123FL) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse... | |
| High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ T... | |
| High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ T... | |
| Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 100 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr... | |
| Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr... | |
| Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr... | |
| Hyperfast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 2 A Hyperfast recovery time: trr... | |
| Hyperfast recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 3 A Hyperfast recovery time: trr... | |
| Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Total power dissipation: ≤ 365 mW Two tolerance... | |
| Recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ideal for automated placement Glass passivated... | |
| Recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 5 A Ideal for automated placement Glass passivated... | |
| Recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 10 A Ideal for automated placement Glass passivated... | |
| Recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 8 A Ideal for automated placement Glass passivated... |
| << Prev | Next >> |