Zener Diode 56V 365mW ±1.96% Surface Mount DFN1006BD-2
Voltage regulator diodes
BZX884S-B56/SOD882BD
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | 1727-BZX884S-B56YLTR-ND | BZX884S-B56YL | BZX884S-B56YL |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Removed; Obsolete |